ABB AB DC DC Converters JW030B1-M

Description
Isolated Module DC DC Converter 1 Output 12V 2.5A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 2.5A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - JW030B1-M-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JW030B1-M-ND
DC DC Converters JW030B1-M-ND
Isolated Module DC DC Converter 1 Output 12V 2.5A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 2.5A 36V - 75V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - JW030B1-M
777715-JW030B1-M
Power Supplies Board Mount DCDC Converters - JW030B1-M 777715-JW030B1-M
Manufacturer: GE Critical Power Win Source Part Number: 777715-JW030B1-M Series: JW030 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: Remote On/Off, OCP, OVP Package: 9-DIP Module Applications: ITE (Commercial) Power (Watts): 30W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 12V Efficiency: 83% Family Name: JW030B Categories: Power Supplies - Board Mount Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 2.5A Alternative Parts (Cross-Reference): UWS-12/4.5-Q48NML2-C ; UWS-12/4.5-Q48NMHL2- C; UWS-12/4.5-Q48NMHL1- C; UWS-12/4.5-Q48NMH-C; Introduction Date: June 11, 1996 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 777715-JW030B1-M
Series: JW030
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: Remote On/Off, OCP, OVP
Package: 9-DIP Module
Applications: ITE (Commercial)
Power (Watts): 30W
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 12V
Efficiency: 83%
Family Name: JW030B
Categories: Power Supplies - Board Mount
Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
Input Voltage MIN: 36V
Voltage Input MAX: 75V
Current - Output (Maximum): 2.5A
Alternative Parts (Cross-Reference): UWS-12/4.5-Q48NML2-C; UWS-12/4.5-Q48NMHL2-C; UWS-12/4.5-Q48NMHL1-C; UWS-12/4.5-Q48NMH-C;
Introduction Date: June 11, 1996
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JW030B1-M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JW030B1-M
Power Supplies - Board Mount - DC DC Converters JW030B1-M
DC DC CONVERTER 12V 30W

DC DC CONVERTER 12V 30W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number JW030B1-M-ND 777715-JW030B1-M JW030B1-M
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - JW030B1-M Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M Open Power Supply - PS-12-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
15W DC-DC converters - PXA15-48WS05 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature 85 C (185 F)
View Details