ABB Inc. Joslyn Heavy Duty Surge Protection Devices JSP

Description
Heavy Duty for Service Entrance Applications Features and Benefits: • Listed to UL 1449 4th Edition for a Type 1 and Type 2 SPD application. • Fail-safe design with individually fused Metal Oxide Varistors (MOVs) eliminating single point failure, protecting against both overcurrent and overvoltage events. • 200kAIC short circuit rating permits direct bus connection to most electrical services. • Low let through voltage ensured by the lowest possible impedance path to ground and equal current sharing during surge events. • All weather sealed, powder-coated NEMA 4/IP65 housing is designed for any orientation and indoor/outdoor applications. • 10-year standard warranty with optional 15-year extended warranty.
Description
Heavy Duty for Service Entrance Applications Features and Benefits: • Listed to UL 1449 4th Edition for a Type 1 and Type 2 SPD application. • Fail-safe design with individually fused Metal Oxide Varistors (MOVs) eliminating single point failure, protecting against both overcurrent and overvoltage events. • 200kAIC short circuit rating permits direct bus connection to most electrical services. • Low let through voltage ensured by the lowest possible impedance path to ground and equal current sharing during surge events. • All weather sealed, powder-coated NEMA 4/IP65 housing is designed for any orientation and indoor/outdoor applications. • 10-year standard warranty with optional 15-year extended warranty.

Suppliers

Company
Product
Description
Supplier Links
Joslyn Heavy Duty Surge Protection Devices - JSP - ABB Inc.
Memphis, TN, United States
Joslyn Heavy Duty Surge Protection Devices
JSP
Joslyn Heavy Duty Surge Protection Devices JSP
Heavy Duty for Service Entrance Applications Features and Benefits: • Listed to UL 1449 4th Edition for a Type 1 and Type 2 SPD application. • Fail-safe design with individually fused Metal Oxide Varistors (MOVs) eliminating single point failure, protecting against both overcurrent and overvoltage events. • 200kAIC short circuit rating permits direct bus connection to most electrical services. • Low let through voltage ensured by the lowest possible impedance path to ground and equal current sharing during surge events. • All weather sealed, powder-coated NEMA 4/IP65 housing is designed for any orientation and indoor/outdoor applications. • 10-year standard warranty with optional 15-year extended warranty.

Heavy Duty for Service Entrance Applications

Features and Benefits:

• Listed to UL 1449 4th Edition for a Type 1 and Type 2 SPD
application.
• Fail-safe design with individually fused Metal Oxide Varistors (MOVs)
eliminating single point failure, protecting against both overcurrent
and overvoltage events.
• 200kAIC short circuit rating permits direct bus connection to most
electrical services.
• Low let through voltage ensured by the lowest possible impedance
path to ground and equal current sharing during surge events.
• All weather sealed, powder-coated NEMA 4/IP65 housing is designed
for any orientation and indoor/outdoor applications.
• 10-year standard warranty with optional 15-year extended warranty.

Supplier's Site

Technical Specifications

  ABB Inc.
Product Category Surge Protective Devices (SPDs)
Product Number JSP
Product Name Joslyn Heavy Duty Surge Protection Devices
TVSS Signal Protection Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

PR-O-TECT Surge Arrestor -  - MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Surge Protection Devices - ESD307-U1-02N - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 34 amps
View Details
Protector / Inrush Current Limiter - tps-icl-3p-12a-20498 - TPS Elektronik GmbH
Specs
TVSS Signal Protection Three Phase
Mounting DIN Rail; Din-Rail TS 35/15
Connection Screw Down Terminals
View Details
Transient Protection Module - 100 W - LGDS100 Series - GAIA Converter
Specs
Mounting Plug-in; PCB
Standards RoHS; MIL-STD704 & 1275, EN2282, DO160
Maximum DC Power 90 to 100 watts
View Details