ABB AB
JSC20 -- 200A JL SCREW CAP ABB - THOMAS & BETTS
ABB AB
200A Jl Screw Cap Abb - Thomas & Betts
JSC20
Description
200A JL SCREW CAP
Description
200A JL SCREW CAP
Suppliers
200A Jl Screw Cap Abb - Thomas & Betts
98H9421
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
98H9421 |
|
Product Name
|
200A Jl Screw Cap Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details