ABB AB Power Supplies - Board Mount - DC DC Converters JRW060A0F641-H

Description
Win Source Part Number: 1222287-JRW060A0F641 -H Category: Power Supplies - Board Mount>DC DC Converters Series: JRW060 Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 27 Power (Watts): 198 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 60A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 91% Mounting Type: Through Hole Package / Case: 9-DIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.40" L x 2.30" W x 0.38" H (61.0mm x 58.4mm x 9.7mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 2A (4 Weeks) HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Other Names: 109155272,CC10915527 2,JRW060A0F641H Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1222287-JRW060A0F641 -H Category: Power Supplies - Board Mount>DC DC Converters Series: JRW060 Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 27 Power (Watts): 198 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 60A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 91% Mounting Type: Through Hole Package / Case: 9-DIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.40" L x 2.30" W x 0.38" H (61.0mm x 58.4mm x 9.7mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 2A (4 Weeks) HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Other Names: 109155272,CC10915527 2,JRW060A0F641H Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1222287-JRW060A0F641-H - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1222287-JRW060A0F641-H
Power Supplies - Board Mount - DC DC Converters 1222287-JRW060A0F641-H
Win Source Part Number: 1222287-JRW060A0F641 -H Category: Power Supplies - Board Mount>DC DC Converters Series: JRW060 Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 27 Power (Watts): 198 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 60A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 91% Mounting Type: Through Hole Package / Case: 9-DIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.40" L x 2.30" W x 0.38" H (61.0mm x 58.4mm x 9.7mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 2A (4 Weeks) HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Other Names: 109155272,CC10915527 2,JRW060A0F641H Product Status: Obsolete

Win Source Part Number: 1222287-JRW060A0F641-H
Category: Power Supplies - Board Mount>DC DC Converters
Series: JRW060
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Package: Tray
Applications: ITE (Commercial)
Standard Package: 27
Power (Watts): 198 W
Control Features: Enable, Active Low
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 60A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 3.3V
Efficiency: 91%
Mounting Type: Through Hole
Package / Case: 9-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 2.40" L x 2.30" W x 0.38" H (61.0mm x 58.4mm x 9.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8504.40.9580
Mfr: ABB Power Electronics Inc.
Other Names: 109155272,CC109155272,JRW060A0F641H
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1222287-JRW060A0F641-H
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter IC - 715-ML4875CS-3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
DC-DC Converters - 1231239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 1 in
Input Voltage 36 volts
View Details
Specs
Package Type Other; Bulk
Output Voltage 5 volts
Input Voltage 60 volts
View Details
DCR010505 Miniature, 1W Isolated Regulated DC/DC Converters - DCR010505UE4 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 4.9 to 5.1 volts
View Details