ABB AB
Plugs and Receptacles
JRF644M/901022
Description
60A,REC,4P4W,JL,600V
,FC
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
60A,REC,4P4W,JL,600V
,FC
Request a Quote
Email Supplier
Datasheet
Suppliers
60A Rec 4P4W Jl 600V Fc Abb - Thomas & Betts
98H9277
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
6308-JRF644M/901022-ND |
98H9277 |
|
Product Name
|
Plugs and Receptacles |
60A Rec 4P4W Jl 600V Fc Abb - Thomas & Betts |
|
Mounting
|
Panel Mount, Flange
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
16 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry
78 Degrees
Termination
Crimp
View Details