ABB AB
Plugs and Receptacles
JRF2034H
Description
200A,REC,3P4W,JL,600
V,FC
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
200A,REC,3P4W,JL,600
V,FC
Request a Quote
Email Supplier
Datasheet
Suppliers
200A,REC,3P4W,JL,600
V,FC
Buy Now
Datasheet
200A Rec 3P4W Jl 600V Fc Abb - Thomas & Betts
98H9260
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
6308-JRF2034H-ND |
98H9260 |
|
Product Name
|
Plugs and Receptacles |
200A Rec 3P4W Jl 600V Fc Abb - Thomas & Betts |
|
Mounting
|
Panel Mount, Flange
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers