Win Source Part Number: 1337858-JRCW016A0R41
Category: Power Supplies - Board Mount - DC DC Converters
Series: ORCA™ JRCW016A0R
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Package: Tray
Size / Dimension: 2.39" L x 2.27" W x 0.50" H (60.7mm x 57.7mm x 12.7mm)
Applications: ITE (Commercial)
Standard Package: 40
Power (Watts): 448 W
Control Features: Enable, Active Low
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 16A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 28V
Efficiency: 93.5%
Mounting Type: Through Hole
Package / Case: 9-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: ABB Power Electronics Inc.
Base Product Number: JRCW016
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1337858-JRCW016A0R41Z |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tray |