ABB AB
Plugs and Receptacles
JPS334H
Description
30A,PLG,3P4W,JL,600V
AC
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
30A,PLG,3P4W,JL,600V
AC
Request a Quote
Email Supplier
Datasheet
Suppliers
30A Plg 3P4W Jl 600Vac Abb - Thomas & Betts
40C2608
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
6308-JPS334H-ND |
40C2608 |
|
Product Name
|
Plugs and Receptacles |
30A Plg 3P4W Jl 600Vac Abb - Thomas & Betts |
|
Mounting
|
Free Hanging (In-Line)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry
Straight
Termination
Crimp
View Details