ABB AB
Plugs and Receptacles
JPS333F
Description
30A,PLG,3P3W,JL,600V
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
30A,PLG,3P3W,JL,600V
Request a Quote
Email Supplier
Datasheet
Suppliers
30A Plg 3P3W Jl 600V Abb - Thomas & Betts
98H9138
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
6308-JPS333F-ND |
98H9138 |
|
Product Name
|
Plugs and Receptacles |
30A Plg 3P3W Jl 600V Abb - Thomas & Betts |
|
Mounting
|
Free Hanging (In-Line)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Geometry
Straight
Termination
Magnetic
Voltage Rating
12 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination
Crimp
Mounting
Bulkhead
View Details