ABB AB
Plugs and Receptacles
JPS1534DR
Description
150A,REV,3P4W,PLG,60
0V
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
150A,REV,3P4W,PLG,60
0V
Request a Quote
Email Supplier
Datasheet
Suppliers
150A Rev 3P4W Plg 600V Abb - Thomas & Betts
98H9115
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
6308-JPS1534DR-ND |
98H9115 |
|
Product Name
|
Plugs and Receptacles |
150A Rev 3P4W Plg 600V Abb - Thomas & Betts |
|
Mounting
|
Free Hanging (In-Line)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Connector Type
Board Mount Connector; Board to Board Connector
Termination
Through Hole
Mounting
PC Mount
View Details