ABB AB
Plugs and Receptacles
JPS1033F
Description
100A,PLG,3P3W,JL,600
V
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
100A,PLG,3P3W,JL,600
V
Request a Quote
Email Supplier
Datasheet
Suppliers
100A Plg 3P3W Jl 600V Abb - Thomas & Betts
98H9100
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
6308-JPS1033F-ND |
98H9100 |
|
Product Name
|
Plugs and Receptacles |
100A Plg 3P3W Jl 600V Abb - Thomas & Betts |
|
Mounting
|
Free Hanging (In-Line)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
8.0 amps
View Details
2 suppliers