ABB AB 28V 350W DC-DC Converter IC JNW350R641Z

Description
DC DC CONVERTER 28V 350W Product overview: JNW350R641Z from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 350W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 28V, 350W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-JNW350R641Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 28V 350W Product overview: JNW350R641Z from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 350W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 28V, 350W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-JNW350R641Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
28V 350W DC-DC Converter IC - 132-JNW350R641Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
28V 350W DC-DC Converter IC
132-JNW350R641Z
28V 350W DC-DC Converter IC 132-JNW350R641Z
DC DC CONVERTER 28V 350W Product overview: JNW350R641Z from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 350W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 28V, 350W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-JNW350R641Z can be used for catalog matching and distributor lookup.

DC DC CONVERTER 28V 350W Product overview: JNW350R641Z from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 350W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 28V, 350W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-JNW350R641Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - JNW350R641Z - 876228-JNW350R641Z - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - JNW350R641Z
876228-JNW350R641Z
Power Supplies Board Mount DCDC Converters - JNW350R641Z 876228-JNW350R641Z
Manufacturer: ABB Embedded Power Win Source Part Number: 876228-JNW350R641Z Series: JNW350R (350W) Features: DC DC Converter 1 Output - Input Package: Bulk Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 555-1227, CC109148623

Manufacturer: ABB Embedded Power
Win Source Part Number: 876228-JNW350R641Z
Series: JNW350R (350W)
Features: DC DC Converter 1 Output - Input
Package: Bulk
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Other Part Number: 555-1227, CC109148623

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-JNW350R641Z 876228-JNW350R641Z
Product Name 28V 350W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - JNW350R641Z
Package Type Other; Bulk Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 26.4 volts
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details