ABB AB Power Supplies Board Mount DCDC Converters - JNW350R641-18Z JNW350R641-18Z

Description
Manufacturer: GE Critical Power Win Source Part Number: 070316-JNW350R641-18 Packaging: Tray Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Applications: ITE (Commercial) Mounting: Through Hole Power (Watts): 350W Control Features: Enable, Active Low Isolation Voltage: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 12.5A Efficiency: 92% Categories: Power Supplies - Board Mount Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Dimension: 2.27" L x 2.39" W x 0.50" H (57.7mm x 60.7mm x 12.7mm) Maximum Input Voltage: 75V Minimum Input Voltage: 36V Nominal Output Voltage 1: 28V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GE Critical Power Win Source Part Number: 070316-JNW350R641-18 Packaging: Tray Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Applications: ITE (Commercial) Mounting: Through Hole Power (Watts): 350W Control Features: Enable, Active Low Isolation Voltage: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 12.5A Efficiency: 92% Categories: Power Supplies - Board Mount Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Dimension: 2.27" L x 2.39" W x 0.50" H (57.7mm x 60.7mm x 12.7mm) Maximum Input Voltage: 75V Minimum Input Voltage: 36V Nominal Output Voltage 1: 28V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - JNW350R641-18Z
070316-JNW350R641-18
Power Supplies Board Mount DCDC Converters - JNW350R641-18Z 070316-JNW350R641-18
Manufacturer: GE Critical Power Win Source Part Number: 070316-JNW350R641-18 Packaging: Tray Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Applications: ITE (Commercial) Mounting: Through Hole Power (Watts): 350W Control Features: Enable, Active Low Isolation Voltage: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 12.5A Efficiency: 92% Categories: Power Supplies - Board Mount Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Dimension: 2.27" L x 2.39" W x 0.50" H (57.7mm x 60.7mm x 12.7mm) Maximum Input Voltage: 75V Minimum Input Voltage: 36V Nominal Output Voltage 1: 28V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 070316-JNW350R641-18
Packaging: Tray
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Applications: ITE (Commercial)
Mounting: Through Hole
Power (Watts): 350W
Control Features: Enable, Active Low
Isolation Voltage: 1.5kV (1500V)
Number of Outputs: 1
Current - Output (Max): 12.5A
Efficiency: 92%
Categories: Power Supplies - Board Mount
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Dimension: 2.27" L x 2.39" W x 0.50" H (57.7mm x 60.7mm x 12.7mm)
Maximum Input Voltage: 75V
Minimum Input Voltage: 36V
Nominal Output Voltage 1: 28V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 070316-JNW350R641-18
Product Name Power Supplies Board Mount DCDC Converters - JNW350R641-18Z
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI18-12-V-ST-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details