ABB AB
JM99 -- MIPCO J-BOX 32 30 50 60A ABB - THOMAS & BETTS
ABB AB
Mipco J-Box 32 30 50 60A Abb - Thomas & Betts
JM99
Description
MIPCO J-BOX 32 30 50 60A
Description
MIPCO J-BOX 32 30 50 60A
Datasheet
Suppliers
Mipco J-Box 32 30 50 60A Abb - Thomas & Betts
22M0729
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
22M0729 |
|
Product Name
|
Mipco J-Box 32 30 50 60A Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers
Termination
Screw
Mounting
Cable Mount
Voltage Rating
250 volts
View Details