ABB AB Motor Driven Pump JM3463

Description
MOTOR, JET PUMP, THREE PHASE, TEFC, FOOTLESS, HP 3/4, RPM 3600, NEMA FRAME 56J, FULL LOAD EFFICIENCY 74, VOLTAGE 208-230/460, AMPS 1.5. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, JET PUMP, THREE PHASE, TEFC, FOOTLESS, HP 3/4, RPM 3600, NEMA FRAME 56J, FULL LOAD EFFICIENCY 74, VOLTAGE 208-230/460, AMPS 1.5. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor Driven Pump - 64305452 - Radwell International
Willingboro, NJ, United States
Motor Driven Pump
64305452
Motor Driven Pump 64305452
MOTOR, JET PUMP, THREE PHASE, TEFC, FOOTLESS, HP 3/4, RPM 3600, NEMA FRAME 56J, FULL LOAD EFFICIENCY 74, VOLTAGE 208-230/460, AMPS 1.5. FREE 2 YEAR RADWELL WARRANTY

MOTOR, JET PUMP, THREE PHASE, TEFC, FOOTLESS, HP 3/4, RPM 3600, NEMA FRAME 56J, FULL LOAD EFFICIENCY 74, VOLTAGE 208-230/460, AMPS 1.5. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 64305452
Product Name Motor Driven Pump
Unlock Full Specs
to access all available technical data

Similar Products

14A20-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 4.000 inch (102 mm)
Power Source NoSourceIncluded; Basic
View Details
Above Ground Pump Station - EVERLAST™ Series 3000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Water Pumps - 1782440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Source 230 v
Pump Housing Material Stainless Steel; Stainless steel
Media Water Pump
View Details