ABB AB Power Supplies Board Mount DCDC Converters - JHW050FY JHW050FY

Description
Manufacturer: ABB Embedded Power Win Source Part Number: 876197-JHW050FY Series: JHW050 (50W) Features: DC DC Converter 2 Output - Input Package: Bulk Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: ABB Embedded Power Win Source Part Number: 876197-JHW050FY Series: JHW050 (50W) Features: DC DC Converter 2 Output - Input Package: Bulk Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - JHW050FY - 876197-JHW050FY - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - JHW050FY
876197-JHW050FY
Power Supplies Board Mount DCDC Converters - JHW050FY 876197-JHW050FY
Manufacturer: ABB Embedded Power Win Source Part Number: 876197-JHW050FY Series: JHW050 (50W) Features: DC DC Converter 2 Output - Input Package: Bulk Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: ABB Embedded Power
Win Source Part Number: 876197-JHW050FY
Series: JHW050 (50W)
Features: DC DC Converter 2 Output - Input
Package: Bulk
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 27
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 876197-JHW050FY
Product Name Power Supplies Board Mount DCDC Converters - JHW050FY
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228624P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
5 V, 1.5 A PWM Step-Down DC/DC Converter - ACT8311 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.5 amps
View Details
DC to DC Converter - AAT1230IRN-1-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.1000 amps
View Details
2 suppliers