Manufacturer: ABB Embedded Power
Win Source Part Number: 876196-JHW050FG
Series: JHW050 (50W)
Features: DC DC Converter 2 Output - Input
Package: Bulk
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 27
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 876196-JHW050FG |
| Product Name | Power Supplies Board Mount DCDC Converters - JHW050FG |
| Package Type | Other; Bulk |