ABB AB 60A Cable Bushing Jl 1 Abb - Thomas & Betts JG66

Description
60A CABLE BUSHING JL 1
Description
60A CABLE BUSHING JL 1

Suppliers

Company
Product
Description
Supplier Links
60A Cable Bushing Jl 1 Abb - Thomas & Betts - 98H9081 - Newark, An Avnet Company
Chicago, IL, United States
60A Cable Bushing Jl 1 Abb - Thomas & Betts
98H9081
60A Cable Bushing Jl 1 Abb - Thomas & Betts 98H9081
60A CABLE BUSHING JL 1

60A CABLE BUSHING JL 1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98H9081
Product Name 60A Cable Bushing Jl 1 Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers