ABB AB
JFA6 -- 60A ADPT FLUSH JL ABB - THOMAS & BETTS
ABB AB
60A Adpt Flush Jl Abb - Thomas & Betts
JFA6
Description
60A ADPT FLUSH JL
Description
60A ADPT FLUSH JL
Suppliers
60A Adpt Flush Jl Abb - Thomas & Betts
98H9046
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
98H9046 |
|
Product Name
|
60A Adpt Flush Jl Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination
Crimp
Voltage Rating
500 volts
View Details