ABB AB
JFA20 -- 200A ADPT FLUSH JL ABB - THOMAS & BETTS
ABB AB
200A Adpt Flush Jl Abb - Thomas & Betts
JFA20
Description
200A ADPT FLUSH JL
Description
200A ADPT FLUSH JL
Suppliers
200A Adpt Flush Jl Abb - Thomas & Betts
98H9044
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
98H9044 |
|
Product Name
|
200A Adpt Flush Jl Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
4 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details