ABB AB
Plugs and Receptacles
JCS2734D
Description
270A,CON,3P4W,JL,600
V,SC
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
270A,CON,3P4W,JL,600
V,SC
Request a Quote
Email Supplier
Datasheet
Suppliers
270A,CON,3P4W,JL,600
V,SC
Buy Now
Datasheet
270A Con 3P4W Jl 600V Sc Abb - Thomas & Betts
98H9024
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
6308-JCS2734D-ND |
98H9024 |
|
Product Name
|
Plugs and Receptacles |
270A Con 3P4W Jl 600V Sc Abb - Thomas & Betts |
|
Mounting
|
Free Hanging (In-Line)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers