ABB AB
Plugs and Receptacles
JCS1023H
Description
100A,CON,2P3W,JL,600
V,SC
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
100A,CON,2P3W,JL,600
V,SC
Request a Quote
Email Supplier
Datasheet
Suppliers
100A,CON,2P3W,JL,600
V,SC
Buy Now
Datasheet
100A Con 2P3W Jl 600V Sc Abb - Thomas & Betts
98H9006
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
6308-JCS1023H-ND |
98H9006 |
|
Product Name
|
Plugs and Receptacles |
100A Con 2P3W Jl 600V Sc Abb - Thomas & Betts |
|
Mounting
|
Free Hanging (In-Line)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 350.0 amps
Contact Size (AWG)
16 AWG
View Details
5 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details