ABB AB Power Supplies - Board Mount - DC DC Converters JC075B1

Description
Win Source Part Number: 1066270-JC075B1 Category: Power Supplies - Board Mount>DC DC Converters Series: JC075 (75W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP Package: Bulk Applications: ITE (Commercial) Standard Package: 40 Power (Watts): 75 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 6.3A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 85% Mounting Type: Through Hole Package / Case: 9-DIP Module Temperature Range - Operating: -40°C ~ 100°C Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Other Names: 107310005 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1066270-JC075B1 Category: Power Supplies - Board Mount>DC DC Converters Series: JC075 (75W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP Package: Bulk Applications: ITE (Commercial) Standard Package: 40 Power (Watts): 75 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 6.3A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 85% Mounting Type: Through Hole Package / Case: 9-DIP Module Temperature Range - Operating: -40°C ~ 100°C Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Other Names: 107310005 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1066270-JC075B1 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1066270-JC075B1
Power Supplies - Board Mount - DC DC Converters 1066270-JC075B1
Win Source Part Number: 1066270-JC075B1 Category: Power Supplies - Board Mount>DC DC Converters Series: JC075 (75W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP Package: Bulk Applications: ITE (Commercial) Standard Package: 40 Power (Watts): 75 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 6.3A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 85% Mounting Type: Through Hole Package / Case: 9-DIP Module Temperature Range - Operating: -40°C ~ 100°C Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Other Names: 107310005 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1066270-JC075B1
Category: Power Supplies - Board Mount>DC DC Converters
Series: JC075 (75W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 40
Power (Watts): 75 W
Control Features: Enable, Active Low
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 6.3A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Efficiency: 85%
Mounting Type: Through Hole
Package / Case: 9-DIP Module
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: ABB Power Electronics Inc.
Other Names: 107310005
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1066270-JC075B1
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 12 volts
Input Voltage 18 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 2.7 volts
Input Voltage 5.5 volts
View Details
Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details