ABB AB 60A Jbox Jl 1.5 Inch@b Abb - Thomas & Betts JB6-B150

Description
60A JBOX JL 1.5 INCH@B
Description
60A JBOX JL 1.5 INCH@B

Suppliers

Company
Product
Description
Supplier Links
60A Jbox Jl 1.5 Inch@b Abb - Thomas & Betts - 98H8984 - Newark, An Avnet Company
Chicago, IL, United States
60A Jbox Jl 1.5 Inch@b Abb - Thomas & Betts
98H8984
60A Jbox Jl 1.5 Inch@b Abb - Thomas & Betts 98H8984
60A JBOX JL 1.5 INCH@B

60A JBOX JL 1.5 INCH@B

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98H8984
Product Name 60A Jbox Jl 1.5 Inch@b Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF Micro Coaxial Switches - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details