ABB AB
JB10-B150 -- 100A JB JL 1.5 INCH@B ABB - THOMAS & BETTS
ABB AB
100A Jb Jl 1.5 Inch@b Abb - Thomas & Betts
JB10-B150
Description
100A JB JL 1.5 INCH@B
Description
100A JB JL 1.5 INCH@B
Suppliers
100A Jb Jl 1.5 Inch@b Abb - Thomas & Betts
98H8976
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
98H8976 |
|
Product Name
|
100A Jb Jl 1.5 Inch@b Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; Card Edge Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Geometry
Right Angle
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details