ABB AB Power Supplies Board Mount DCDC Converters - JAW050F1 JAW050F1

Description
Manufacturer: GE Critical Power Win Source Part Number: 777687-JAW050F1 Series: JAW Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: Remote On/Off, OCP, OTP, OVP Package: 9-DIP Module Applications: ITE (Commercial) Power (Watts): 33W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 3.3V Efficiency: 79% Family Name: JAW050F Categories: Power Supplies - Board Mount Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): UEI30-033-Q48N-C; ULS-3.3/8-D48NML1-C; ULT-3.3/7.5-D48NL2-C ; ULT-3.3/7.5-D48NL1-C ; Introduction Date: April 10, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GE Critical Power Win Source Part Number: 777687-JAW050F1 Series: JAW Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: Remote On/Off, OCP, OTP, OVP Package: 9-DIP Module Applications: ITE (Commercial) Power (Watts): 33W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 3.3V Efficiency: 79% Family Name: JAW050F Categories: Power Supplies - Board Mount Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): UEI30-033-Q48N-C; ULS-3.3/8-D48NML1-C; ULT-3.3/7.5-D48NL2-C ; ULT-3.3/7.5-D48NL1-C ; Introduction Date: April 10, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - JAW050F1
777687-JAW050F1
Power Supplies Board Mount DCDC Converters - JAW050F1 777687-JAW050F1
Manufacturer: GE Critical Power Win Source Part Number: 777687-JAW050F1 Series: JAW Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: Remote On/Off, OCP, OTP, OVP Package: 9-DIP Module Applications: ITE (Commercial) Power (Watts): 33W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 3.3V Efficiency: 79% Family Name: JAW050F Categories: Power Supplies - Board Mount Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): UEI30-033-Q48N-C; ULS-3.3/8-D48NML1-C; ULT-3.3/7.5-D48NL2-C ; ULT-3.3/7.5-D48NL1-C ; Introduction Date: April 10, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 777687-JAW050F1
Series: JAW
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: Remote On/Off, OCP, OTP, OVP
Package: 9-DIP Module
Applications: ITE (Commercial)
Power (Watts): 33W
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 3.3V
Efficiency: 79%
Family Name: JAW050F
Categories: Power Supplies - Board Mount
Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
Input Voltage MIN: 36V
Voltage Input MAX: 75V
Current - Output (Maximum): 10A
Alternative Parts (Cross-Reference): UEI30-033-Q48N-C; ULS-3.3/8-D48NML1-C; ULT-3.3/7.5-D48NL2-C; ULT-3.3/7.5-D48NL1-C;
Introduction Date: April 10, 1997
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 777687-JAW050F1
Product Name Power Supplies Board Mount DCDC Converters - JAW050F1
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-elr-10500-60-3u-27157 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 60 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Rad-Hard PCB Based DC-DC Converters - MAS - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Rad-Hard PCB Based DC-DC Converters
DC Output Power 15 watts
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details