ABB AB Power Supplies Board Mount DCDC Converters - JAHW100F1 JAHW100F1

Description
Manufacturer: ABB Embedded Power Win Source Part Number: 922259-JAHW100F1 Series: JAHW (66W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 20A 36V - 75V Input Package: Bulk Package: 9-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: ABB Embedded Power Win Source Part Number: 922259-JAHW100F1 Series: JAHW (66W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 20A 36V - 75V Input Package: Bulk Package: 9-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - JAHW100F1 - 922259-JAHW100F1 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - JAHW100F1
922259-JAHW100F1
Power Supplies Board Mount DCDC Converters - JAHW100F1 922259-JAHW100F1
Manufacturer: ABB Embedded Power Win Source Part Number: 922259-JAHW100F1 Series: JAHW (66W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 20A 36V - 75V Input Package: Bulk Package: 9-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: ABB Embedded Power
Win Source Part Number: 922259-JAHW100F1
Series: JAHW (66W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 3.3V - - 20A 36V - 75V Input
Package: Bulk
Package: 9-DIP Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet
3.3V 66W DC-DC Converter IC - 132-JAHW100F1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 66W DC-DC Converter IC
132-JAHW100F1
3.3V 66W DC-DC Converter IC 132-JAHW100F1
DC DC CONVERTER 3.3V 66W Product overview: JAHW100F1 from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 66W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 66W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-JAHW100F1 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 3.3V 66W Product overview: JAHW100F1 from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 66W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 66W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-JAHW100F1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922259-JAHW100F1 132-JAHW100F1
Product Name Power Supplies Board Mount DCDC Converters - JAHW100F1 3.3V 66W DC-DC Converter IC
Package Type DIP; Other; 9-DIP Module Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1224591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 176 volts
View Details
Buck 10V 38V 12V Step-Down DC-DC Converter IC - 739-ACT4523YH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
View Details
Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details