ABB AB
JAAB10 -- 100A ADPT JL 30 DEGREE ABB - THOMAS & BETTS
ABB AB
100A Adpt Jl 30 Degree Abb - Thomas & Betts
JAAB10
Description
100A ADPT JL 30 DEGREE
Description
100A ADPT JL 30 DEGREE
Suppliers
100A Adpt Jl 30 Degree Abb - Thomas & Betts
98H8960
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
98H8960 |
|
Product Name
|
100A Adpt Jl 30 Degree Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers