ABB AB
JAA3-45 -- 30A ADPT JL 45DEG ABB - THOMAS & BETTS
ABB AB
30A Adpt Jl 45Deg Abb - Thomas & Betts
JAA3-45
Description
30A ADPT JL 45DEG
Description
30A ADPT JL 45DEG
Suppliers
30A Adpt Jl 45Deg Abb - Thomas & Betts
98H8969
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
98H8969 |
|
Product Name
|
30A Adpt Jl 45Deg Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Mounting
Inline
Current Rating
200.0 to 280.0 amps
Contact Size (AWG)
10 AWG
View Details
2 suppliers