ABB AB 100A Adpt Jl 45Deg Abb - Thomas & Betts JAA10-45

Description
100A ADPT JL 45DEG
Description
100A ADPT JL 45DEG

Suppliers

Company
Product
Description
Supplier Links
100A Adpt Jl 45Deg Abb - Thomas & Betts - 98H8965 - Newark, An Avnet Company
Chicago, IL, United States
100A Adpt Jl 45Deg Abb - Thomas & Betts
98H8965
100A Adpt Jl 45Deg Abb - Thomas & Betts 98H8965
100A ADPT JL 45DEG

100A ADPT JL 45DEG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98H8965
Product Name 100A Adpt Jl 45Deg Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm C Connector, C Straight Plug - 190606 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details