ABB AB Bushing IT 100 SC

Description
A-S BSHG,BX FLX,AC/FLX,NM,35/BAG . FREE 2 YEAR RADWELL WARRANTY
Description
A-S BSHG,BX FLX,AC/FLX,NM,35/BAG . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 22222701 - Radwell International
Willingboro, NJ, United States
Bushing
22222701
Bushing 22222701
A-S BSHG,BX FLX,AC/FLX,NM,35/BAG . FREE 2 YEAR RADWELL WARRANTY

A-S BSHG,BX FLX,AC/FLX,NM,35/BAG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 22222701
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Solid Polymer High Precision Plain Bearings - 1020 EP - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.3937 inch (10.00 mm)
View Details
Plain Bushes - 528237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.1969 inch (5.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
Custom Multi-Lobe Semi-Floating Bearings - MLSF - Waukesha Bearings
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.5000 inch (12.70 mm)
View Details
IRR: Inner Ring Races - IRR-7 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 7.0000 inch (177.80 mm)
View Details