ABB Inc. Stainless Steel Modular Enclosures ISX Series

Description
ISX Modular Cabinets and Enclosures The complete solution of enclosures for professionals ABB is updating its supply of cabinets for automation with the new series of AISI 304 stainless steel ISX modular cabinets, suitable for creating electrical enclosures for automation, command and control. ISX modular cabinets also conform to IEC EN 62208 and IEC 61439-1-2. The ISX range passed cabinet vibrations tests according to IEC 60068-2-57 and seismic tests according to IEE Std 693. ISX modular cabinets have a degree of protection IP66 (IEC EN 60529) and NEMA 4X (UL standard). The degree of protection against external mechanical impacts is IK10 for the version with blind door and IK09 for the version with glass door (IEC 62262). The AISI 304 stainless steel allows the cabinets to be fitted both indoors and outdoors, by fixing them to the floor. Available with blind door or glass door, they have a structure with removable roof, complete with blind door and rear panel, fixed cable entry flanges, plinth H=100 mm made up of four angular parts and can be completed with plinth flanges and side panels. Available in two heights, H=1800 mm and H=2000 mm, with a double doors version (only blind) with width W=1200 mm. For ISX modular cabinets the following are available: horizontal reinforcement sections for door, folding shelves for door, door anticlosure device, standard back plate and relative recessing/joining/ reinforcement kits, oversized back plate and relative joining/ reinforcement kits, tracks for plate lateral insertion, opposite mounting plate, partial back plate, crosspieces H=48/100 mm, crosspieces for base, transformer holder crosspieces, connector holder panel, vertical/horizontal partition panels, horizontal/vertical busbar segregations, DIN uprights, apparatus holder back plate, standard back plate for bench cabling, lifting eyebolts/brackets, lamps, voltage detector devices, position switch. Professional users of enclosures for low voltage devices search for simple, fast and flexible solutions. With System pro E, they will find a first-class quality assortment of enclosures and accessories, from the smallest consumer unit to industrial sized automation and main distribution boards. ABB enclosures are ideal for single family houses, multiple dwellings, commercial buildings, infrastructures and industrial applications in compliance with international standards and sectorial norms. System pro E portfolio from ABB is preferred by professionals wherever electrical energy needs to be metered, controlled and distributed.
Description
ISX Modular Cabinets and Enclosures The complete solution of enclosures for professionals ABB is updating its supply of cabinets for automation with the new series of AISI 304 stainless steel ISX modular cabinets, suitable for creating electrical enclosures for automation, command and control. ISX modular cabinets also conform to IEC EN 62208 and IEC 61439-1-2. The ISX range passed cabinet vibrations tests according to IEC 60068-2-57 and seismic tests according to IEE Std 693. ISX modular cabinets have a degree of protection IP66 (IEC EN 60529) and NEMA 4X (UL standard). The degree of protection against external mechanical impacts is IK10 for the version with blind door and IK09 for the version with glass door (IEC 62262). The AISI 304 stainless steel allows the cabinets to be fitted both indoors and outdoors, by fixing them to the floor. Available with blind door or glass door, they have a structure with removable roof, complete with blind door and rear panel, fixed cable entry flanges, plinth H=100 mm made up of four angular parts and can be completed with plinth flanges and side panels. Available in two heights, H=1800 mm and H=2000 mm, with a double doors version (only blind) with width W=1200 mm. For ISX modular cabinets the following are available: horizontal reinforcement sections for door, folding shelves for door, door anticlosure device, standard back plate and relative recessing/joining/ reinforcement kits, oversized back plate and relative joining/ reinforcement kits, tracks for plate lateral insertion, opposite mounting plate, partial back plate, crosspieces H=48/100 mm, crosspieces for base, transformer holder crosspieces, connector holder panel, vertical/horizontal partition panels, horizontal/vertical busbar segregations, DIN uprights, apparatus holder back plate, standard back plate for bench cabling, lifting eyebolts/brackets, lamps, voltage detector devices, position switch. Professional users of enclosures for low voltage devices search for simple, fast and flexible solutions. With System pro E, they will find a first-class quality assortment of enclosures and accessories, from the smallest consumer unit to industrial sized automation and main distribution boards. ABB enclosures are ideal for single family houses, multiple dwellings, commercial buildings, infrastructures and industrial applications in compliance with international standards and sectorial norms. System pro E portfolio from ABB is preferred by professionals wherever electrical energy needs to be metered, controlled and distributed.
Datasheet
Datasheet Summary
Powered by GS/AI

The ISX Series modular cabinets from ABB Electrification Products are constructed from AISI 304 stainless steel, making them suitable for both indoor and outdoor applications. They comply with IEC EN 62208 and IEC 61439-1-2 standards, ensuring reliability in automation, command, and control environments. The cabinets have an IP66 rating and NEMA 4X protection, indicating strong resistance to dust and water ingress. They also meet IK10 and IK09 impact protection ratings, depending on the door type. Available in heights of 1800 mm and 2000 mm, the ISX cabinets can be configured with either blind or glass doors. The design includes a removable roof, fixed cable entry flanges, and a 100 mm high plinth. A variety of accessories are offered, including reinforcement sections, shelves, and partition panels, allowing for customization to meet specific project requirements. These features make the ISX Series a versatile choice for engineers seeking durable and adaptable enclosure solutions.

Datasheet Summary
Powered by GS/AI

The ISX Series modular cabinets from ABB Electrification Products are constructed from AISI 304 stainless steel, making them suitable for both indoor and outdoor applications. They comply with IEC EN 62208 and IEC 61439-1-2 standards, ensuring reliability in automation, command, and control environments. The cabinets have an IP66 rating and NEMA 4X protection, indicating strong resistance to dust and water ingress. They also meet IK10 and IK09 impact protection ratings, depending on the door type. Available in heights of 1800 mm and 2000 mm, the ISX cabinets can be configured with either blind or glass doors. The design includes a removable roof, fixed cable entry flanges, and a 100 mm high plinth. A variety of accessories are offered, including reinforcement sections, shelves, and partition panels, allowing for customization to meet specific project requirements. These features make the ISX Series a versatile choice for engineers seeking durable and adaptable enclosure solutions.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Modular Enclosures - ISX Series - ABB Inc.
Memphis, TN, United States
Stainless Steel Modular Enclosures
ISX Series
Stainless Steel Modular Enclosures ISX Series
ISX Modular Cabinets and Enclosures The complete solution of enclosures for professionals ABB is updating its supply of cabinets for automation with the new series of AISI 304 stainless steel ISX modular cabinets, suitable for creating electrical enclosures for automation, command and control. ISX modular cabinets also conform to IEC EN 62208 and IEC 61439-1-2. The ISX range passed cabinet vibrations tests according to IEC 60068-2-57 and seismic tests according to IEE Std 693. ISX modular cabinets have a degree of protection IP66 (IEC EN 60529) and NEMA 4X (UL standard). The degree of protection against external mechanical impacts is IK10 for the version with blind door and IK09 for the version with glass door (IEC 62262). The AISI 304 stainless steel allows the cabinets to be fitted both indoors and outdoors, by fixing them to the floor. Available with blind door or glass door, they have a structure with removable roof, complete with blind door and rear panel, fixed cable entry flanges, plinth H=100 mm made up of four angular parts and can be completed with plinth flanges and side panels. Available in two heights, H=1800 mm and H=2000 mm, with a double doors version (only blind) with width W=1200 mm. For ISX modular cabinets the following are available: horizontal reinforcement sections for door, folding shelves for door, door anticlosure device, standard back plate and relative recessing/joining/ reinforcement kits, oversized back plate and relative joining/ reinforcement kits, tracks for plate lateral insertion, opposite mounting plate, partial back plate, crosspieces H=48/100 mm, crosspieces for base, transformer holder crosspieces, connector holder panel, vertical/horizontal partition panels, horizontal/vertical busbar segregations, DIN uprights, apparatus holder back plate, standard back plate for bench cabling, lifting eyebolts/brackets, lamps, voltage detector devices, position switch. Professional users of enclosures for low voltage devices search for simple, fast and flexible solutions. With System pro E, they will find a first-class quality assortment of enclosures and accessories, from the smallest consumer unit to industrial sized automation and main distribution boards. ABB enclosures are ideal for single family houses, multiple dwellings, commercial buildings, infrastructures and industrial applications in compliance with international standards and sectorial norms. System pro E portfolio from ABB is preferred by professionals wherever electrical energy needs to be metered, controlled and distributed.

ISX Modular Cabinets and Enclosures

The complete solution of enclosures for professionals

ABB is updating its supply of cabinets for automation with the new series of AISI 304 stainless steel ISX modular cabinets, suitable for creating electrical enclosures for automation, command and control.

ISX modular cabinets also conform to IEC EN 62208 and IEC 61439-1-2. The ISX range passed cabinet vibrations tests according to IEC 60068-2-57 and seismic tests according to IEE Std 693. ISX modular cabinets have a degree of protection IP66 (IEC EN 60529) and NEMA 4X (UL standard). The degree of protection against external mechanical impacts is IK10 for the version with blind door and IK09 for the version with glass door (IEC 62262). The AISI 304 stainless steel allows the cabinets to be fitted both indoors and outdoors, by fixing them to the floor.

Available with blind door or glass door, they have a structure with removable roof, complete with blind door and rear panel, fixed cable entry flanges, plinth H=100 mm made up of four angular parts and can be completed with plinth flanges and side panels. Available in two heights, H=1800 mm and H=2000 mm, with a double doors version (only blind) with width W=1200 mm.

For ISX modular cabinets the following are available: horizontal reinforcement sections for door, folding shelves for door, door anticlosure device, standard back plate and relative recessing/joining/ reinforcement kits, oversized back plate and relative joining/ reinforcement kits, tracks for plate lateral insertion, opposite mounting plate, partial back plate, crosspieces H=48/100 mm, crosspieces for base, transformer holder crosspieces, connector holder panel, vertical/horizontal partition panels, horizontal/vertical busbar segregations, DIN uprights, apparatus holder back plate, standard back plate for bench cabling, lifting eyebolts/brackets, lamps, voltage detector devices, position switch.

Professional users of enclosures for low voltage devices search for simple, fast and flexible solutions. With System pro E, they will find a first-class quality assortment of enclosures and accessories, from the smallest consumer unit to industrial sized automation and main distribution boards. ABB enclosures are ideal for single family houses, multiple dwellings, commercial buildings, infrastructures and industrial applications in compliance with international standards and sectorial norms. System pro E portfolio from ABB is preferred by professionals wherever electrical energy needs to be metered, controlled and distributed.

Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Industrial Enclosures
Product Number ISX Series
Product Name Stainless Steel Modular Enclosures
Type Modular enclosure
Shape Rectangular
Length 70.87 to 78.74 inch (1800 to 2000 mm)
Width 23.62 to 47.24 inch (600 to 1200 mm)
Depth 15.75 to 23.62 inch (400 to 600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 1194594 - RS Components, Ltd.
Specs
Length 7.48 inch (190 mm)
Depth 2.68 inch (68 mm)
Material Polycarbonate; ABS; ABS
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESP pre-assembled junction boxes - esp pre assembled junction boxes - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
TK Series Enclosures - 137-505 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
3 suppliers