ABB AB Wire Splice Connectors IKL55

Description
AL SERV ENTR SPLICE A:4/0 B:1-2
Request a Quote Datasheet
Description
AL SERV ENTR SPLICE A:4/0 B:1-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - 6308-IKL55-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
6308-IKL55-ND
Wire Splice Connectors 6308-IKL55-ND
AL SERV ENTR SPLICE A:4/0 B:1-2

AL SERV ENTR SPLICE A:4/0 B:1-2

Buy Now Datasheet
Al Serv Entr Splice A Abb - Thomas & Betts - 75H2239 - Newark, An Avnet Company
Chicago, IL, United States
Al Serv Entr Splice A Abb - Thomas & Betts
75H2239
Al Serv Entr Splice A Abb - Thomas & Betts 75H2239
AL SERV ENTR SPLICE A:4/0 B:1-2 5.5

AL SERV ENTR SPLICE A:4/0 B:1-2 5.5

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-IKL55-ND 75H2239
Product Name Wire Splice Connectors Al Serv Entr Splice A Abb - Thomas & Betts
Contact Size (AWG) 2 to 4 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ11 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 OHM Connectors BNC Mini Straight Plug - 190945 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details