SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L15-20R CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Power Connectors |
| Product Number | IGL1520-R |
| Product Name | Locking Device Receptacle |
| Device Type | Receptacle |
| Configuration | Single |
| Mounting Style | Strap Mount |
| Standards / Certifications | UL; CSA |
| Phase | Three |