Thomas & Betts Corporation Locking Device Receptacle IGL1420-R

Description
SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L14-20R CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125/250 VAC VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH
Datasheet
Description
SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L14-20R CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125/250 VAC VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - IGL1420-R - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Receptacle
IGL1420-R
Locking Device Receptacle IGL1420-R
SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L14-20R CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125/250 VAC VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH

SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L14-20R CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125/250 VAC VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number IGL1420-R
Product Name Locking Device Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Strap Mount
Standards / Certifications UL; CSA
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
30mm Contact Block 1-NC 800G PB - 800G-DLSGXL-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details