Thomas & Betts Corporation Duplex/Single Receptacle IG5362-I

Description
DUPLEX, HEAVY-DUTY TYPE; NYLON (FACE) MATERIAL; IVORY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); CORROSION RESISTANT,
Datasheet
Description
DUPLEX, HEAVY-DUTY TYPE; NYLON (FACE) MATERIAL; IVORY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); CORROSION RESISTANT,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - IG5362-I - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
IG5362-I
Duplex/Single Receptacle IG5362-I
DUPLEX, HEAVY-DUTY TYPE; NYLON (FACE) MATERIAL; IVORY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); CORROSION RESISTANT,

DUPLEX, HEAVY-DUTY TYPE; NYLON (FACE) MATERIAL; IVORY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); CORROSION RESISTANT,

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number IG5362-I
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Power Connectors - 2868608 - RS Components, Ltd.
Specs
Device Type Heavy Duty Power Connectors
Standards / Certifications RoHS
View Details
PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM2-A1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Connector Cord Sets - A12A2MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
16A Chinese Panel Mount Socket, White - 88040360 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; GB2099.1 & GB1002
View Details