DUPLEX LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; STRAP MOUNTING; 15 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.104 INCH FACE
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Power Connectors |
| Product Number | IG4700 |
| Product Name | Locking Device Receptacle |
| Device Type | Receptacle |
| Configuration | Duplex |
| Mounting Style | Strap Mount |
| Standards / Certifications | UL; CSA |
| Voltage Rating | 125 volts |