ABB AB Servo Motor IDM3665T

Description
MOTOR, 5HP,1750RPM,3PH,60HZ ,184TC,0640M,TEBC,F1 , POLES 04, ENCL TEBC, FRAME 0600M, OUTPUT 5, VOLTAGE 230/460, PHASE 3, SPEC 06F552W352G1, RPM 1750, DESIGN B, DIMENSION L26.625 X W16.625 X H16.25 IN. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 5HP,1750RPM,3PH,60HZ ,184TC,0640M,TEBC,F1 , POLES 04, ENCL TEBC, FRAME 0600M, OUTPUT 5, VOLTAGE 230/460, PHASE 3, SPEC 06F552W352G1, RPM 1750, DESIGN B, DIMENSION L26.625 X W16.625 X H16.25 IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 64305003 - Radwell International
Willingboro, NJ, United States
Servo Motor
64305003
Servo Motor 64305003
MOTOR, 5HP,1750RPM,3PH,60HZ ,184TC,0640M,TEBC,F1 , POLES 04, ENCL TEBC, FRAME 0600M, OUTPUT 5, VOLTAGE 230/460, PHASE 3, SPEC 06F552W352G1, RPM 1750, DESIGN B, DIMENSION L26.625 X W16.625 X H16.25 IN. FREE 2 YEAR RADWELL WARRANTY

MOTOR, 5HP,1750RPM,3PH,60HZ,184TC,0640M,TEBC,F1, POLES 04, ENCL TEBC, FRAME 0600M, OUTPUT 5, VOLTAGE 230/460, PHASE 3, SPEC 06F552W352G1, RPM 1750, DESIGN B, DIMENSION L26.625 X W16.625 X H16.25 IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 64305003
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 0620 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.1543 in-oz/amp (1.09 mN-m/amp)
View Details
Servo Hub Motor - 5.5 inch 4.5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 94 HP
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
75mm linear servo 50:1 - P8-75-50-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details