DC DC CONVERTER 3.3V 2.5V 25W
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Power Supplies |
| Product Number | HW025FG |
| Product Name | DC DC Converters |
| Type | DC-DC Converter |
| Technology | Isolated Module |
| Form Factor | Board Mount |
| Applications | ITE (Commercial) |
| Features | Remote On/Off, OCP, OTP, OVP |