ABB AB DC DC Converters HW010A0F1-S

Description
Isolated Module DC DC Converter 1 Output 3.3V 10A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 10A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - HW010A0F1-S-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
HW010A0F1-S-ND
DC DC Converters HW010A0F1-S-ND
Isolated Module DC DC Converter 1 Output 3.3V 10A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 10A 36V - 75V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
130212-HW010A0F1-S
Power Supplies - Board Mount 130212-HW010A0F1-S
Manufacturer: GE Critical Power Win Source Part Number: 130212-HW010A0F1-S Category: Power Supplies - Board Mount Family: DC DC Converters Series: HW010 Packaging: Bulk Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: 18-SMD Module (6 Leads) Size / Dimension: 1.86" L x 1.16" W x 0.34" H (47.2mm x 29.5mm x 8.6mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Power (Watts) - Manufacture Series: 33W Efficiency: 90% Power (Watts) - Max: 33W Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 130212-HW010A0F1-S
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: HW010
Packaging: Bulk
Type: Isolated Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Package: 18-SMD Module (6 Leads)
Size / Dimension: 1.86" L x 1.16" W x 0.34" H (47.2mm x 29.5mm x 8.6mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 3.3V
Power (Watts) - Manufacture Series: 33W
Efficiency: 90%
Power (Watts) - Max: 33W
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - HW010A0F1-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
HW010A0F1-S
Power Supplies - Board Mount - DC DC Converters HW010A0F1-S
DC DC CONVERTER 3.3V 33W

DC DC CONVERTER 3.3V 33W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number HW010A0F1-S-ND 130212-HW010A0F1-S HW010A0F1-S
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 10 amps 10 amps
DC Input Voltage 36.0 to 75.0 volts 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 240W 12V - 96PSO-A240W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details