Win Source Part Number: 1351395-HW006A6A1-SZ
Category: Power Supplies - Board Mount - DC DC Converters
Series: HW006
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Package: Tray
Size / Dimension: 1.86" L x 1.16" W x 0.34" H (47.2mm x 29.5mm x 8.5mm)
Applications: ITE (Commercial)
Standard Package: 60
Power (Watts): 30 W
Control Features: Enable, Active Low
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Efficiency: 91%
Mounting Type: Surface Mount
Package / Case: 6-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: ABB Power Electronics Inc.
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1351395-HW006A6A1-SZ |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tray |