ABB AB Power Supplies - Board Mount HW006A0Y1-S

Description
Manufacturer: GE-Critical-Power Win Source Part Number: 204944-HW006A0Y1-S Category: Power Supplies - Board Mount Family: DC DC Converters Series: HW006 Packaging: Bulk Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: 18-SMD Module (6 Leads) Size / Dimension: 1.86" L x 1.16" W x 0.34" H (47.2mm x 29.5mm x 8.6mm) Applications: ITE (Commercial) Voltage - Isolation: 2.25kV (2250V) Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 1.8V Power (Watts) - Manufacture Series: 11W Efficiency: 82% Power (Watts) - Max: 11W Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GE-Critical-Power Win Source Part Number: 204944-HW006A0Y1-S Category: Power Supplies - Board Mount Family: DC DC Converters Series: HW006 Packaging: Bulk Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: 18-SMD Module (6 Leads) Size / Dimension: 1.86" L x 1.16" W x 0.34" H (47.2mm x 29.5mm x 8.6mm) Applications: ITE (Commercial) Voltage - Isolation: 2.25kV (2250V) Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 1.8V Power (Watts) - Manufacture Series: 11W Efficiency: 82% Power (Watts) - Max: 11W Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
204944-HW006A0Y1-S
Power Supplies - Board Mount 204944-HW006A0Y1-S
Manufacturer: GE-Critical-Power Win Source Part Number: 204944-HW006A0Y1-S Category: Power Supplies - Board Mount Family: DC DC Converters Series: HW006 Packaging: Bulk Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: 18-SMD Module (6 Leads) Size / Dimension: 1.86" L x 1.16" W x 0.34" H (47.2mm x 29.5mm x 8.6mm) Applications: ITE (Commercial) Voltage - Isolation: 2.25kV (2250V) Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 1.8V Power (Watts) - Manufacture Series: 11W Efficiency: 82% Power (Watts) - Max: 11W Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: GE-Critical-Power
Win Source Part Number: 204944-HW006A0Y1-S
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: HW006
Packaging: Bulk
Type: Isolated Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Package: 18-SMD Module (6 Leads)
Size / Dimension: 1.86" L x 1.16" W x 0.34" H (47.2mm x 29.5mm x 8.6mm)
Applications: ITE (Commercial)
Voltage - Isolation: 2.25kV (2250V)
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 1.8V
Power (Watts) - Manufacture Series: 11W
Efficiency: 82%
Power (Watts) - Max: 11W
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 204944-HW006A0Y1-S
Product Name Power Supplies - Board Mount
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2E - Switch mode power supply - 782E12302414 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PS-12 Open Power Supply - PS-12 - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCR16-625T - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 10000 watts
View Details