ABB AB Electronic Surplus - HW005A0F1-SZ HW005A0F1-SZ

Description
Manufacturer: ABB Embedded Power Win Source Part Number: 1182631-HW005A0F1-SZ Packaging: Tray Type: Isolated Module Mounting Style: SMD Features: Remote On/Off, OCP, OTP, OVP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active Low Voltage - Isolation: 2.25kV Voltage - Output 1: 3.3V Efficiency: 87% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.lineagepower.com Manufacturer Package: 18-SMD Module, 6 Leads Current - Output (Maximum): 5A Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Power (W): 16.5W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 1.86" L x 1.16" W x 0.34" H (47.2mm x 29.5mm x 8.5mm)
Request a Quote
Description
Manufacturer: ABB Embedded Power Win Source Part Number: 1182631-HW005A0F1-SZ Packaging: Tray Type: Isolated Module Mounting Style: SMD Features: Remote On/Off, OCP, OTP, OVP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active Low Voltage - Isolation: 2.25kV Voltage - Output 1: 3.3V Efficiency: 87% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.lineagepower.com Manufacturer Package: 18-SMD Module, 6 Leads Current - Output (Maximum): 5A Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Power (W): 16.5W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 1.86" L x 1.16" W x 0.34" H (47.2mm x 29.5mm x 8.5mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Electronic Surplus - HW005A0F1-SZ
1182631-HW005A0F1-SZ
Electronic Surplus - HW005A0F1-SZ 1182631-HW005A0F1-SZ
Manufacturer: ABB Embedded Power Win Source Part Number: 1182631-HW005A0F1-SZ Packaging: Tray Type: Isolated Module Mounting Style: SMD Features: Remote On/Off, OCP, OTP, OVP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active Low Voltage - Isolation: 2.25kV Voltage - Output 1: 3.3V Efficiency: 87% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.lineagepower.com Manufacturer Package: 18-SMD Module, 6 Leads Current - Output (Maximum): 5A Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Power (W): 16.5W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 1.86" L x 1.16" W x 0.34" H (47.2mm x 29.5mm x 8.5mm)

Manufacturer: ABB Embedded Power
Win Source Part Number: 1182631-HW005A0F1-SZ
Packaging: Tray
Type: Isolated Module
Mounting Style: SMD
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Applications: ITE (Commercial)
Control Features: Enable, Active Low
Voltage - Isolation: 2.25kV
Voltage - Output 1: 3.3V
Efficiency: 87%
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.lineagepower.com
Manufacturer Package: 18-SMD Module, 6 Leads
Current - Output (Maximum): 5A
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 15
MSL Level: 1 (Unlimited)
Power (W): 16.5W
Voltage - Input (Minimum): 36V
Voltage - Input (Maximum): 75V
Parts Dimension: 1.86" L x 1.16" W x 0.34" H (47.2mm x 29.5mm x 8.5mm)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 1182631-HW005A0F1-SZ
Product Name Electronic Surplus - HW005A0F1-SZ
Unlock Full Specs
to access all available technical data

Similar Products

UDP3305C 3Ch Advanced-Series Programmable Linear DC Power Supply - UDP3305C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2148-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5083X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details