ABB AB Power Supplies - Board Mount HW005A0F1-S

Description
Manufacturer: GE Critical Power Win Source Part Number: 139701-HW005A0F1-S Category: Power Supplies - Board Mount Family: DC DC Converters Series: HW005 Packaging: Bulk Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: 18-SMD Module (6 Leads) Size / Dimension: 1.86" L x 1.16" W x 0.34" H (47.2mm x 29.5mm x 8.6mm) Applications: ITE (Commercial) Voltage - Isolation: 2.25kV (2250V) Number of Outputs: 1 Current - Output (Max): 5A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Power (Watts) - Manufacture Series: 17W Efficiency: 87% Power (Watts) - Max: 17W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GE Critical Power Win Source Part Number: 139701-HW005A0F1-S Category: Power Supplies - Board Mount Family: DC DC Converters Series: HW005 Packaging: Bulk Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: 18-SMD Module (6 Leads) Size / Dimension: 1.86" L x 1.16" W x 0.34" H (47.2mm x 29.5mm x 8.6mm) Applications: ITE (Commercial) Voltage - Isolation: 2.25kV (2250V) Number of Outputs: 1 Current - Output (Max): 5A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Power (Watts) - Manufacture Series: 17W Efficiency: 87% Power (Watts) - Max: 17W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
139701-HW005A0F1-S
Power Supplies - Board Mount 139701-HW005A0F1-S
Manufacturer: GE Critical Power Win Source Part Number: 139701-HW005A0F1-S Category: Power Supplies - Board Mount Family: DC DC Converters Series: HW005 Packaging: Bulk Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: 18-SMD Module (6 Leads) Size / Dimension: 1.86" L x 1.16" W x 0.34" H (47.2mm x 29.5mm x 8.6mm) Applications: ITE (Commercial) Voltage - Isolation: 2.25kV (2250V) Number of Outputs: 1 Current - Output (Max): 5A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Power (Watts) - Manufacture Series: 17W Efficiency: 87% Power (Watts) - Max: 17W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 139701-HW005A0F1-S
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: HW005
Packaging: Bulk
Type: Isolated Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Package: 18-SMD Module (6 Leads)
Size / Dimension: 1.86" L x 1.16" W x 0.34" H (47.2mm x 29.5mm x 8.6mm)
Applications: ITE (Commercial)
Voltage - Isolation: 2.25kV (2250V)
Number of Outputs: 1
Current - Output (Max): 5A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 3.3V
Power (Watts) - Manufacture Series: 17W
Efficiency: 87%
Power (Watts) - Max: 17W
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 139701-HW005A0F1-S
Product Name Power Supplies - Board Mount
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-ps-12000-20-3u-27654 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 20 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Texas Instruments - TPS73801 SEP - Micross Components, Inc.
Micross Components, Inc.
Specs
Technology Linear Power Supply
Applications Texas Instruments
DC Output Current 1 amps
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details