ABB AB DC DC Converters HW004A0A1-S

Description
Isolated Module DC DC Converter 1 Output 5V 4A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 4A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 555-1190-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
555-1190-ND
DC DC Converters 555-1190-ND
Isolated Module DC DC Converter 1 Output 5V 4A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 4A 36V - 75V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - HW004A0A1-S
1182630-HW004A0A1-S
Power Supplies Board Mount DCDC Converters - HW004A0A1-S 1182630-HW004A0A1-S
Manufacturer: ABB Embedded Power Win Source Part Number: 1182630-HW004A0A1-S Packaging: Bulk Type: Isolated Module Mounting Style: SMD Features: Remote On/Off, OCP, OTP, OVP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active Low Voltage - Isolation: 2.25kV Voltage - Output 1: 5V Efficiency: 89% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.lineagepower.com Manufacturer Package: 18-SMD Module, 6 Leads Current - Output (Maximum): 4A Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 60 MSL Level: 2 (1 Year) Power (W): 20W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 1.86" L x 1.16" W x 0.34" H (47.2mm x 29.5mm x 8.6mm)

Manufacturer: ABB Embedded Power
Win Source Part Number: 1182630-HW004A0A1-S
Packaging: Bulk
Type: Isolated Module
Mounting Style: SMD
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Applications: ITE (Commercial)
Control Features: Enable, Active Low
Voltage - Isolation: 2.25kV
Voltage - Output 1: 5V
Efficiency: 89%
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.lineagepower.com
Manufacturer Package: 18-SMD Module, 6 Leads
Current - Output (Maximum): 4A
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 60
MSL Level: 2 (1 Year)
Power (W): 20W
Voltage - Input (Minimum): 36V
Voltage - Input (Maximum): 75V
Parts Dimension: 1.86" L x 1.16" W x 0.34" H (47.2mm x 29.5mm x 8.6mm)

Buy Now
Power Supplies - Board Mount - DC DC Converters - HW004A0A1-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
HW004A0A1-S
Power Supplies - Board Mount - DC DC Converters HW004A0A1-S
DC DC CONVERTER 5V 20W

DC DC CONVERTER 5V 20W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 555-1190-ND 1182630-HW004A0A1-S HW004A0A1-S
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - HW004A0A1-S Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-12-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSC-1012 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details