Thomas & Betts Corporation Occupancy Sensor/Switch HS1001

Description
SENSOR WITH RELAY TYPE; 3.367 INCH W X 2.034 INCH D X 3.335 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; AISLE, HALLWAY APPLICATION; 24 VDC VOLTAGE RATING; CEILING/WALL MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 13 DEG FIELD OF VIEW; PASSIVE INFRARED
Datasheet
Description
SENSOR WITH RELAY TYPE; 3.367 INCH W X 2.034 INCH D X 3.335 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; AISLE, HALLWAY APPLICATION; 24 VDC VOLTAGE RATING; CEILING/WALL MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 13 DEG FIELD OF VIEW; PASSIVE INFRARED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - HS1001 - Thomas & Betts Corporation
Memphis, TN, USA
Occupancy Sensor/Switch
HS1001
Occupancy Sensor/Switch HS1001
SENSOR WITH RELAY TYPE; 3.367 INCH W X 2.034 INCH D X 3.335 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; AISLE, HALLWAY APPLICATION; 24 VDC VOLTAGE RATING; CEILING/WALL MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 13 DEG FIELD OF VIEW; PASSIVE INFRARED

SENSOR WITH RELAY TYPE; 3.367 INCH W X 2.034 INCH D X 3.335 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; AISLE, HALLWAY APPLICATION; 24 VDC VOLTAGE RATING; CEILING/WALL MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 13 DEG FIELD OF VIEW; PASSIVE INFRARED

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Photoelectric Sensors
Product Number HS1001
Product Name Occupancy Sensor/Switch
Beam Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensor with Sensitivity Adjustment-E3Z-F - IMS.PE.E3Z-F - Intellisense Microelectronics Ltd.
Specs
Body Shape Cylindrical; Rectangular
Operation Distance 39.37 inch (1000 mm)
Optical Technology Type Retroreflective; Diffuse
View Details
Photo-electric proximity switches - IFOD - M30 - IFOD 10-30-10/01P -  - Schmersal Inc.
Specs
Operating Temperature 23 to 158 F (-5 to 70 C)
Length 4.65 inch (118 mm)
Width 1.81 inch (46 mm)
View Details
Universal Heavy Duty Photoelectric Sensors - FMS Series - Locon Sensor Systems, Inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Operation Distance 78.74 inch (2000 mm)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Through-beam sensor transmitter - OG0028 - ifm efector inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Operation Distance 591 inch (15000 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
3 suppliers