ABB Inc. Electronic Compact Starter HF Range

Description
ABB's electronic compact starter, up to 3 kW / 400 V, is a 22.5 mm wide product. Even though it's compact it has, direct-on-line, reversed starting, motor overload protection, and emergency stop all included. It is well suited for paper machines, conveyors or machine tools. Using our electronic compact starter will save space in your cabinet, especially when it comes to group mounting. Separate overload protection is no longer needed and the wiring time is shortened. The safety version enables the use in applications complying with Atex, SIL3 and PL e. Description –– 0.6 A, 2.4 A and 6.5 A, for motors up to 3 kW - 400 V AC –– Up to 9 A for resistive loads –– Rated operational voltage: 500 V AC –– Rated control supply voltage: 24 V DC –– Emergency stop (Atex, SIL3, PL e) for selected reference –– Automatic, manual or remote reset after thermal trip –– Electrical life: 30 millions operating cycles –– IEC / EN 60947-1, IEC / IEN 60947-4-2.
Datasheet
Description
ABB's electronic compact starter, up to 3 kW / 400 V, is a 22.5 mm wide product. Even though it's compact it has, direct-on-line, reversed starting, motor overload protection, and emergency stop all included. It is well suited for paper machines, conveyors or machine tools. Using our electronic compact starter will save space in your cabinet, especially when it comes to group mounting. Separate overload protection is no longer needed and the wiring time is shortened. The safety version enables the use in applications complying with Atex, SIL3 and PL e. Description –– 0.6 A, 2.4 A and 6.5 A, for motors up to 3 kW - 400 V AC –– Up to 9 A for resistive loads –– Rated operational voltage: 500 V AC –– Rated control supply voltage: 24 V DC –– Emergency stop (Atex, SIL3, PL e) for selected reference –– Automatic, manual or remote reset after thermal trip –– Electrical life: 30 millions operating cycles –– IEC / EN 60947-1, IEC / IEN 60947-4-2.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Compact Starter - HF Range - ABB Inc.
Memphis, TN, United States
Electronic Compact Starter
HF Range
Electronic Compact Starter HF Range
ABB's electronic compact starter, up to 3 kW / 400 V, is a 22.5 mm wide product. Even though it's compact it has, direct-on-line, reversed starting, motor overload protection, and emergency stop all included. It is well suited for paper machines, conveyors or machine tools. Using our electronic compact starter will save space in your cabinet, especially when it comes to group mounting. Separate overload protection is no longer needed and the wiring time is shortened. The safety version enables the use in applications complying with Atex, SIL3 and PL e. Description –– 0.6 A, 2.4 A and 6.5 A, for motors up to 3 kW - 400 V AC –– Up to 9 A for resistive loads –– Rated operational voltage: 500 V AC –– Rated control supply voltage: 24 V DC –– Emergency stop (Atex, SIL3, PL e) for selected reference –– Automatic, manual or remote reset after thermal trip –– Electrical life: 30 millions operating cycles –– IEC / EN 60947-1, IEC / IEN 60947-4-2.

ABB's electronic compact starter, up to 3 kW / 400 V, is a 22.5 mm wide product. Even though it's compact it has, direct-on-line, reversed starting, motor overload protection, and emergency stop all included. It is well suited for paper machines, conveyors or machine tools.

Using our electronic compact starter will save space in your cabinet, especially when it comes to group mounting. Separate overload protection is no longer needed and the wiring time is shortened. The safety version enables the use in applications complying with Atex, SIL3 and PL e.

Description
–– 0.6 A, 2.4 A and 6.5 A, for motors up to 3 kW - 400 V AC
–– Up to 9 A for resistive loads
–– Rated operational voltage: 500 V AC
–– Rated control supply voltage: 24 V DC
–– Emergency stop (Atex, SIL3, PL e) for selected reference
–– Automatic, manual or remote reset after thermal trip
–– Electrical life: 30 millions operating cycles
–– IEC / EN 60947-1, IEC / IEN 60947-4-2.

Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Motor Starters and Contactors
Product Number HF Range
Product Name Electronic Compact Starter
Standard Rating IEC
Control Voltage 24 volts
Starter Type Reversing
Continuous Current 9 amps
Unlock Full Specs
to access all available technical data

Similar Products

Starter - 6514855 - Radwell International
Fuji Electric Corp. of America
View Details
Contactor/Starter Coil - 4703809 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Motor Voltage 550 volts
View Details
0.63A Manual Motor Starters - MMS-32H-0.63A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details