ABB AB POWER SUPPLIES, INTERNATIONAL LINEARS, 15V@9A, ROHS COMPLIANT HE15-9-AG

Description
Description Power-One produces the industry's broadest selection of Linear power supplies with output voltages from 5 volts through 250 volts. Rugged technology and proven design merge to create quiet, highly-regulated, dependable DC power. The Linear power supplies are approved to domestic and international regulatory standards, and are CE Marked to the Low Voltage Directive (LVD). Features RoHS Compatible for All Six Substances Worldwide AC Input Capabilities: 100/120/220/230/240 VAC ±0.05% Output Regulation Low Output Ripple UL, CSA, and TUV Approvals Mean Time Before Failure (MTBF) in Excess of 300,000 Hours CE marked to Low Voltage Directive 100% Burn-In 2 Year Warranty Overvoltage Protection (OVP) Standard on 5 V Single Outputs, Optional for Other Outputs Under 48 V
Description
Description Power-One produces the industry's broadest selection of Linear power supplies with output voltages from 5 volts through 250 volts. Rugged technology and proven design merge to create quiet, highly-regulated, dependable DC power. The Linear power supplies are approved to domestic and international regulatory standards, and are CE Marked to the Low Voltage Directive (LVD). Features RoHS Compatible for All Six Substances Worldwide AC Input Capabilities: 100/120/220/230/240 VAC ±0.05% Output Regulation Low Output Ripple UL, CSA, and TUV Approvals Mean Time Before Failure (MTBF) in Excess of 300,000 Hours CE marked to Low Voltage Directive 100% Burn-In 2 Year Warranty Overvoltage Protection (OVP) Standard on 5 V Single Outputs, Optional for Other Outputs Under 48 V

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLIES, INTERNATIONAL LINEARS, 15V@9A, ROHS COMPLIANT - 70006030 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLIES, INTERNATIONAL LINEARS, 15V@9A, ROHS COMPLIANT
70006030
POWER SUPPLIES, INTERNATIONAL LINEARS, 15V@9A, ROHS COMPLIANT 70006030
Description Power-One produces the industry's broadest selection of Linear power supplies with output voltages from 5 volts through 250 volts. Rugged technology and proven design merge to create quiet, highly-regulated, dependable DC power. The Linear power supplies are approved to domestic and international regulatory standards, and are CE Marked to the Low Voltage Directive (LVD). Features RoHS Compatible for All Six Substances Worldwide AC Input Capabilities: 100/120/220/230/240 VAC ±0.05% Output Regulation Low Output Ripple UL, CSA, and TUV Approvals Mean Time Before Failure (MTBF) in Excess of 300,000 Hours CE marked to Low Voltage Directive 100% Burn-In 2 Year Warranty Overvoltage Protection (OVP) Standard on 5 V Single Outputs, Optional for Other Outputs Under 48 V

Description
Power-One produces the industry's broadest selection of Linear power supplies with output voltages from 5 volts through 250 volts. Rugged technology and proven design merge to create quiet, highly-regulated, dependable DC power. The Linear power supplies are approved to domestic and international regulatory standards, and are CE Marked to the Low Voltage Directive (LVD).
Features

  • RoHS Compatible for All Six Substances
  • Worldwide AC Input Capabilities: 100/120/220/230/240 VAC
  • ±0.05% Output Regulation
  • Low Output Ripple
  • UL, CSA, and TUV Approvals
  • Mean Time Before Failure (MTBF) in Excess of 300,000 Hours
  • CE marked to Low Voltage Directive
  • 100% Burn-In
  • 2 Year Warranty
  • Overvoltage Protection (OVP) Standard on 5 V Single Outputs, Optional for Other Outputs Under 48 V
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70006030
Product Name POWER SUPPLIES, INTERNATIONAL LINEARS, 15V@9A, ROHS COMPLIANT
Type DC Power Supply
Technology Linear Power Supply
Form Factor Open Frame
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers
Power Supply - 304955 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Induction Power Supply - Versapower-Xtreme - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation, Meatal Heating
AC Output Voltage 240.0 to 480.0 volts
View Details