ABB AB POWER SUPPLIES, INTERNATIONAL LINEARS, 15V@3A, ROHS COMPLIANT HC15-3-AG

Description
Description Power-One produces the industry's broadest selection of Linear power supplies with output voltages from 5 volts through 250 volts. Rugged technology and proven design merge to create quiet, highly-regulated, dependable DC power. The Linear power supplies are approved to domestic and international regulatory standards, and are CE Marked to the Low Voltage Directive (LVD). Features RoHS Compatible for All Six Substances Worldwide AC Input Capabilities: 100/120/220/230/240 VAC ±0.05% Output Regulation Low Output Ripple UL, CSA, and TUV Approvals Mean Time Before Failure (MTBF) in Excess of 300,000 Hours CE marked to Low Voltage Directive 100% Burn-In 2 Year Warranty Overvoltage Protection (OVP) Standard on 5 V Single Outputs, Optional for Other Outputs Under 48 V
Description
Description Power-One produces the industry's broadest selection of Linear power supplies with output voltages from 5 volts through 250 volts. Rugged technology and proven design merge to create quiet, highly-regulated, dependable DC power. The Linear power supplies are approved to domestic and international regulatory standards, and are CE Marked to the Low Voltage Directive (LVD). Features RoHS Compatible for All Six Substances Worldwide AC Input Capabilities: 100/120/220/230/240 VAC ±0.05% Output Regulation Low Output Ripple UL, CSA, and TUV Approvals Mean Time Before Failure (MTBF) in Excess of 300,000 Hours CE marked to Low Voltage Directive 100% Burn-In 2 Year Warranty Overvoltage Protection (OVP) Standard on 5 V Single Outputs, Optional for Other Outputs Under 48 V

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLIES, INTERNATIONAL LINEARS, 15V@3A, ROHS COMPLIANT - 70006013 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLIES, INTERNATIONAL LINEARS, 15V@3A, ROHS COMPLIANT
70006013
POWER SUPPLIES, INTERNATIONAL LINEARS, 15V@3A, ROHS COMPLIANT 70006013
Description Power-One produces the industry's broadest selection of Linear power supplies with output voltages from 5 volts through 250 volts. Rugged technology and proven design merge to create quiet, highly-regulated, dependable DC power. The Linear power supplies are approved to domestic and international regulatory standards, and are CE Marked to the Low Voltage Directive (LVD). Features RoHS Compatible for All Six Substances Worldwide AC Input Capabilities: 100/120/220/230/240 VAC ±0.05% Output Regulation Low Output Ripple UL, CSA, and TUV Approvals Mean Time Before Failure (MTBF) in Excess of 300,000 Hours CE marked to Low Voltage Directive 100% Burn-In 2 Year Warranty Overvoltage Protection (OVP) Standard on 5 V Single Outputs, Optional for Other Outputs Under 48 V

Description
Power-One produces the industry's broadest selection of Linear power supplies with output voltages from 5 volts through 250 volts. Rugged technology and proven design merge to create quiet, highly-regulated, dependable DC power. The Linear power supplies are approved to domestic and international regulatory standards, and are CE Marked to the Low Voltage Directive (LVD).
Features

  • RoHS Compatible for All Six Substances
  • Worldwide AC Input Capabilities: 100/120/220/230/240 VAC
  • ±0.05% Output Regulation
  • Low Output Ripple
  • UL, CSA, and TUV Approvals
  • Mean Time Before Failure (MTBF) in Excess of 300,000 Hours
  • CE marked to Low Voltage Directive
  • 100% Burn-In
  • 2 Year Warranty
  • Overvoltage Protection (OVP) Standard on 5 V Single Outputs, Optional for Other Outputs Under 48 V
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70006013
Product Name POWER SUPPLIES, INTERNATIONAL LINEARS, 15V@3A, ROHS COMPLIANT
Type DC Power Supply
Technology Linear Power Supply
Form Factor Open Frame
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
AC-DC Power Supplies - CUS200M-12 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
5 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
100W Slimline Single Phase  Single Output Power Supplies - PS-S10012 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers