Manufacturer: ABB Embedded Power
Win Source Part Number: 920005-HC006A6A61Z
Series: HC006
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 5V - - 6.6A 18V - 36V Input
Package: Tray
Package: 18-DIP Module, 6 Leads
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 2A (4 Weeks)
HTSUS: 8504.40.9580
Other Part Number: 109140266, CC109140266
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 920005-HC006A6A61Z |
| Product Name | Power Supplies Board Mount DCDC Converters - HC006A6A61Z |
| Package Type | DIP; Other; 18-DIP Module, 6 Leads |